OMEGA ENGINEERING, INC.
ARMTO-2005T1/120V -- NON RETURNABLE HEATER OMEGA
OMEGA Engineering, Inc.
Non Returnable Heater Omega
ARMTO-2005T1/120V
Description
NON RETURNABLE HEATER
Description
NON RETURNABLE HEATER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH1097 |
|
Product Name
|
Non Returnable Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
12.84 inch (326 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
125 volts
Running Current
10 amps
View Details