ARMTO-2 -- LIGHTWEIGHT OIL IMMERSION HEATER
OMEGA Engineering, Inc.
Lightweight Oil Immersion Heater
ARMTO-2
Description
•
Built-In Thermostat— Three Temperature Ranges Available
•
1.5 to 6 KW
•
120, 208 240 or 480 V, 1 Phase
•
Rugged, 2 Element Design
•
Premium Grade Steel Sheath
•
Lower Watt Densities for Heating Lightweight Oils
OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Datasheet
Description
•
Built-In Thermostat— Three Temperature Ranges Available
•
1.5 to 6 KW
•
120, 208 240 or 480 V, 1 Phase
•
Rugged, 2 Element Design
•
Premium Grade Steel Sheath
•
Lower Watt Densities for Heating Lightweight Oils
Datasheet
Suppliers
Lightweight Oil Immersion Heater
ARMTO-2
•
Built-In Thermostat— Three Temperature Ranges Available
•
1.5 to 6 KW
•
120, 208 240 or 480 V, 1 Phase
•
Rugged, 2 Element Design
•
Premium Grade Steel Sheath
•
Lower Watt Densities for Heating Lightweight Oils
•
Built-In Thermostat— Three Temperature Ranges Available
•
1.5 to 6 KW
•
120, 208 240 or 480 V, 1 Phase
•
Rugged, 2 Element Design
•
Premium Grade Steel Sheath
•
Lower Watt Densities for Heating Lightweight Oils
Buy Now
Datasheet
Medium Weight Oil Immersion Heater
ARMTO-2
•
Steel Sheath and Low Watt Density for Heating Medium Weight Oils
•
Integral Thermostat Three Temperature Ranges Available
•
2 to 6 kW
•
208, 240 or 480 V, 1 Phase
•
2 Element Construction with 2" NPT Steel Fitting
•
Steel Sheath and Low Watt Density for Heating Medium Weight Oils
•
Integral Thermostat Three Temperature Ranges Available
•
2 to 6 kW
•
208, 240 or 480 V, 1 Phase
•
2 Element Construction with 2" NPT Steel Fitting
Buy Now
Datasheet
Technical Specifications
Product Category
Electric Heaters
Electric Heaters
Product Number
ARMTO-2
ARMTO-2
Product Name
Lightweight Oil Immersion Heater
Medium Weight Oil Immersion Heater
Heater Type
Immersion Heater
Immersion Heater
Maximum Operating (Sheath) Temperature
550 F (288 C)
550 F (288 C)
Heating Capacity
2.00 to 6.00 kW (6.82 to 20.47 MBH)
2.00 to 6.00 kW (6.82 to 20.47 MBH)
Sleeve (Sheath) Material
Steel
Steel
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
220 volts
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
0.55 kW (1.88 MBH)
AC Voltage Required
220 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Sleeve (Sheath) Material
Incoloy 800
Applications
Gases/Vapors; Process Waters
View Details