Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
ARMTIE1836 -- IMMERSION HEATER 18KW, 36, 415V 3-PHASE OMEGA
OMEGA Engineering, Inc.
Immersion Heater 18Kw, 36, 415V 3-Phase Omega
ARMTIE1836
Description
IMMERSION HEATER 18KW, 36", 415V 3-PHASE
Newark, An Avnet Company
Done
Description
IMMERSION HEATER 18KW, 36", 415V 3-PHASE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Immersion Heater 18Kw, 36, 415V 3-Phase Omega
55AH1077
Immersion Heater 18Kw, 36, 415V 3-Phase Omega
55AH1077
IMMERSION HEATER 18KW, 36", 415V 3-PHASE
IMMERSION HEATER 18KW, 36", 415V 3-PHASE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
55AH1077
Product Name
Immersion Heater 18Kw, 36, 415V 3-Phase Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
STEGO
Efr 012 Electronic Humidity Control, 120 Vac, 65% Rh, Fixed Point Stego
01246.9-00
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
AX12BL004C-B255 Series 7.0 Ampere (A) Current and 883 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushless Direct Current (DC) Axial Fan
AX12BL004C-B255-1SP-02
Specs
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
7 amps
View Details
RS Components, Ltd.
Axial Fans
2557272
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
97.82 SCFM (166 m³/hr)
Maximum Sound Level
48 dbA
View Details
Rosenberg USA
Axial Fan
113XP
Specs
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
95.3 SCFM (162 m³/hr)
Maximum Static Pressure
0.9100 in H2O (1.7 Torr)
View Details