OMEGA Engineering, Inc. Immersion Heaters ARMTI-2

Description
• The Ideal Immersion Heater for Severe, Hard Water pH 5 to 9 • Integral Thermostat • 2" NPT Stainless Steel Fitting with 2 Heating Elements • Available with NEMA-1 Rated General Purpose Enclosure, or Explosion Resistant Enclosure • 240 or 480 V, 1 Phase Power
Datasheet
Description
• The Ideal Immersion Heater for Severe, Hard Water pH 5 to 9 • Integral Thermostat • 2" NPT Stainless Steel Fitting with 2 Heating Elements • Available with NEMA-1 Rated General Purpose Enclosure, or Explosion Resistant Enclosure • 240 or 480 V, 1 Phase Power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heaters - ARMTI-2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Immersion Heaters
ARMTI-2
Immersion Heaters ARMTI-2
• The Ideal Immersion Heater for Severe, Hard Water pH 5 to 9 • Integral Thermostat • 2" NPT Stainless Steel Fitting with 2 Heating Elements • Available with NEMA-1 Rated General Purpose Enclosure, or Explosion Resistant Enclosure • 240 or 480 V, 1 Phase Power

•

The Ideal Immersion Heater for Severe, Hard Water pH 5 to 9

•

Integral Thermostat

•

2" NPT Stainless Steel Fitting with 2 Heating Elements

•

Available with NEMA-1 Rated General Purpose Enclosure, or Explosion Resistant Enclosure

•

240 or 480 V, 1 Phase Power
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number ARMTI-2
Product Name Immersion Heaters
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 250 F (121 C)
Heating Capacity 2.00 to 15.00 kW (6.82 to 51.18 MBH)
Sleeve (Sheath) Material Nickel Alloy
Unlock Full Specs
to access all available technical data

Similar Products

15 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2170M(B)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
PTC Air Heaters – MSH Type - MSH(W)-2140M-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.55 kW (5.29 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Sleeve (Sheath) Material Alloy
Applications Curing or Tempering; Drying; Sterilizing
View Details