OMEGA Engineering, Inc. Screw Plug Immersion 15000W Omega ARMT31505/480V/3P

Description
SCREW PLUG IMMERSION - 15000W
Description
SCREW PLUG IMMERSION - 15000W

Suppliers

Company
Product
Description
Supplier Links
Screw Plug Immersion 15000W Omega - 55AH1325 - Newark, An Avnet Company
Chicago, IL, United States
Screw Plug Immersion 15000W Omega
55AH1325
Screw Plug Immersion 15000W Omega 55AH1325
SCREW PLUG IMMERSION - 15000W

SCREW PLUG IMMERSION - 15000W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH1325
Product Name Screw Plug Immersion 15000W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 139 SCFM (237 m³/hr)
Maximum Sound Level 53 dbA
View Details
4010-7 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 24.17 dbA
View Details
Fan Accessories Qualtek Electronics - 17B6481 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details