OMEGA Engineering, Inc. Miniature Pressure Regulator AR92

Description
The AR90 Series miniature pressure regulator is a compact, low cost unit which operates in pressure ranges up to 100 psi, with a maximum supply pressure of 250 psi. It provides reliability and accuracy for low flow and dead end applications, but is not designed for critical flow applications. The unit is designed with a corrosion resistant anodized aluminum body with a standard fluorocarbon diaphragm.
Datasheet
Description
The AR90 Series miniature pressure regulator is a compact, low cost unit which operates in pressure ranges up to 100 psi, with a maximum supply pressure of 250 psi. It provides reliability and accuracy for low flow and dead end applications, but is not designed for critical flow applications. The unit is designed with a corrosion resistant anodized aluminum body with a standard fluorocarbon diaphragm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Pressure Regulator - AR92 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Pressure Regulator
AR92
Miniature Pressure Regulator AR92
The AR90 Series miniature pressure regulator is a compact, low cost unit which operates in pressure ranges up to 100 psi, with a maximum supply pressure of 250 psi. It provides reliability and accuracy for low flow and dead end applications, but is not designed for critical flow applications. The unit is designed with a corrosion resistant anodized aluminum body with a standard fluorocarbon diaphragm.

The AR90 Series miniature pressure regulator is a compact, low cost unit which operates in pressure ranges up to 100 psi, with a maximum supply pressure of 250 psi. It provides reliability and accuracy for low flow and dead end applications, but is not designed for critical flow applications. The unit is designed with a corrosion resistant anodized aluminum body with a standard fluorocarbon diaphragm.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Industrial Valves
Product Number AR92
Product Name Miniature Pressure Regulator
Primary Material Aluminum
Valve Size 0.20 inch (5.00 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
8mm CHIPSOL MS - 14-213EM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details