OMEGA ENGINEERING, INC.
AR-715P -- THERMOSTATS 300-700 F OMEGA
OMEGA Engineering, Inc.
Thermostats 300-700 F Omega
AR-715P
Description
THERMOSTATS - 300-700 F
Description
THERMOSTATS - 300-700 F
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH0982 |
|
Product Name
|
Thermostats 300-700 F Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.47 SCFM (2.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
53 SCFM (90.09 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details