OMEGA ENGINEERING, INC.
AR-715 -- THERMOSTATS 300-700 F OMEGA
OMEGA Engineering, Inc.
Thermostats 300-700 F Omega
AR-715
Description
THERMOSTATS - 300-700 F
Description
THERMOSTATS - 300-700 F
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH0980 |
|
Product Name
|
Thermostats 300-700 F Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
170 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8800 SCFM (14958 m³/hr)
Maximum Sound Level
89 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure
0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers