OMEGA ENGINEERING, INC.
AR-514LT -- THERMOSTATS 200-550 F OMEGA
OMEGA Engineering, Inc.
Thermostats 200-550 F Omega
AR-514LT
Description
THERMOSTATS - 200-550 F
Description
THERMOSTATS - 200-550 F
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH0971 |
|
Product Name
|
Thermostats 200-550 F Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
53 SCFM (90.09 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
53.5 to 94.5 SCFM (90.94 to 161 m³/hr)
Maximum Sound Level
39.2 to 44.5 dbA
View Details