Red Lion Controls, Inc. Digital Panel Meter; Supply Voltage Min Red Lion Controls APLSP4A0

Description
DIGITAL PANEL METER; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:0.56"; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:-; Product Range:-RoHS Compliant: NA
Datasheet
Description
DIGITAL PANEL METER; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:0.56"; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:-; Product Range:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter; Supply Voltage Min Red Lion Controls - 46M2869 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter; Supply Voltage Min Red Lion Controls
46M2869
Digital Panel Meter; Supply Voltage Min Red Lion Controls 46M2869
DIGITAL PANEL METER; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:0.56"; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:-; Product Range:-RoHS Compliant: NA

DIGITAL PANEL METER; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:0.56"; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:-; Product Range:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 46M2869
Product Name Digital Panel Meter; Supply Voltage Min Red Lion Controls
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8235932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Blue; Blue
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details