Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters APLRI600

Description
TACHOMETER LED 6 CHAR 115V PANEL
Request a Quote Datasheet
Description
TACHOMETER LED 6 CHAR 115V PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC417-ND
Panel Meters - Counters, Hour Meters RLC417-ND
TACHOMETER LED 6 CHAR 115V PANEL

TACHOMETER LED 6 CHAR 115V PANEL

Buy Now Datasheet
Timer/Counter - 528776 - Radwell International
Willingboro, NJ, United States
Timer/Counter
528776
Timer/Counter 528776
DISCONTINUED BY MANUFACTURER, TIMER, TIME INTERVAL RATE INDICATOR, 6 DIGIT DISPLAY, NEMA 4, 0.6 AMP, 115 V AC, 50/60 HZ, 12 V DC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TIMER, TIME INTERVAL RATE INDICATOR, 6 DIGIT DISPLAY, NEMA 4, 0.6 AMP, 115 V AC, 50/60 HZ, 12 V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Time Interval Rate Indicator; No. Of Digits / Alpha Red Lion Controls - 32M7554 - Newark, An Avnet Company
Chicago, IL, United States
Time Interval Rate Indicator; No. Of Digits / Alpha Red Lion Controls
32M7554
Time Interval Rate Indicator; No. Of Digits / Alpha Red Lion Controls 32M7554
TIME INTERVAL RATE INDICATOR; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-RoHS Compliant: NA

TIME INTERVAL RATE INDICATOR; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Digital Counters Electromechanical Timers Digital Counters
Product Number RLC417-ND 528776 32M7554
Product Name Panel Meters - Counters, Hour Meters Timer/Counter Time Interval Rate Indicator; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 122 F (0 to 50 C)
Direction Up Count
Functions Ratemeters (Tachometers)
Reset Remote
Display Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-SPA - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 9146742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Down, up
Reset External
Display Type Lcd
View Details