Red Lion Controls, Inc. RF Antennas ANT2458Q5P2

Description
2.4GHz, 5.8GHz WLAN Whip, Straight RF Antenna 5dBi RP-TNC Male Connector Mount
Description
2.4GHz, 5.8GHz WLAN Whip, Straight RF Antenna 5dBi RP-TNC Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT2458Q5P2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT2458Q5P2
RF Antennas ANT2458Q5P2
2.4GHz, 5.8GHz WLAN Whip, Straight RF Antenna 5dBi RP-TNC Male Connector Mount

2.4GHz, 5.8GHz WLAN Whip, Straight RF Antenna 5dBi RP-TNC Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT2458Q5P2
Product Name RF Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers