Red Lion Controls, Inc. RF Antennas ANT-MA520ABC008

Description
892MHz, 1.94GHz, 2.4GHz, 5.8GHz CDMA, EVDO, GPRS, GSM, UMTS, WCDMA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.483GHz, 5GHz ~ 5.83GHz 3.8dBi SMA Male Panel Mount
Description
892MHz, 1.94GHz, 2.4GHz, 5.8GHz CDMA, EVDO, GPRS, GSM, UMTS, WCDMA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.483GHz, 5GHz ~ 5.83GHz 3.8dBi SMA Male Panel Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-MA520ABC008 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-MA520ABC008
RF Antennas ANT-MA520ABC008
892MHz, 1.94GHz, 2.4GHz, 5.8GHz CDMA, EVDO, GPRS, GSM, UMTS, WCDMA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.483GHz, 5GHz ~ 5.83GHz 3.8dBi SMA Male Panel Mount

892MHz, 1.94GHz, 2.4GHz, 5.8GHz CDMA, EVDO, GPRS, GSM, UMTS, WCDMA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.483GHz, 5GHz ~ 5.83GHz 3.8dBi SMA Male Panel Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-MA520ABC008
Product Name RF Antennas
Applications CDMA, EVDO, GPRS, GSM, UMTS, WCDMA
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers