OMEGA Engineering, Inc. PC-Based Soft Logic Controllers ADAM-5000

Description
The ADAM-5510KW series is designed to monitor and control processes through multi-channel I/O modules. Each system is capable of handling up to 4 or 8 I/O modules for channel capacities up to 128 I/O points. Depending on the type and number of I/O points a system can be configured to meet your optimum application requirements. Configurable I/O The ADAM-5000 series analog input modules can be configured to accept several ranges of voltage input, current input, thermocouple input or RTD input. Counter/frequency modules can also be configured to up/down, bi-directional and frequency modes. By storing the configuration in a nonvolatile EEPROM, the system is able to retain set parameters even in the event of a power failure.
Description
The ADAM-5510KW series is designed to monitor and control processes through multi-channel I/O modules. Each system is capable of handling up to 4 or 8 I/O modules for channel capacities up to 128 I/O points. Depending on the type and number of I/O points a system can be configured to meet your optimum application requirements. Configurable I/O The ADAM-5000 series analog input modules can be configured to accept several ranges of voltage input, current input, thermocouple input or RTD input. Counter/frequency modules can also be configured to up/down, bi-directional and frequency modes. By storing the configuration in a nonvolatile EEPROM, the system is able to retain set parameters even in the event of a power failure.

Suppliers

Company
Product
Description
Supplier Links
PC-Based Soft Logic Controllers - ADAM-5000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
PC-Based Soft Logic Controllers
ADAM-5000
PC-Based Soft Logic Controllers ADAM-5000
The ADAM-5510KW series is designed to monitor and control processes through multi-channel I/O modules. Each system is capable of handling up to 4 or 8 I/O modules for channel capacities up to 128 I/O points. Depending on the type and number of I/O points a system can be configured to meet your optimum application requirements. Configurable I/O The ADAM-5000 series analog input modules can be configured to accept several ranges of voltage input, current input, thermocouple input or RTD input. Counter/frequency modules can also be configured to up/down, bi-directional and frequency modes. By storing the configuration in a nonvolatile EEPROM, the system is able to retain set parameters even in the event of a power failure.

The ADAM-5510KW series is designed to monitor and control processes through multi-channel I/O modules. Each system is capable of handling up to 4 or 8 I/O modules for channel capacities up to 128 I/O points. Depending on the type and number of I/O points a system can be configured to meet your optimum application requirements.
Configurable I/O
The ADAM-5000 series analog input modules can be configured to accept several ranges of voltage input, current input, thermocouple input or RTD input. Counter/frequency modules can also be configured to up/down, bi-directional and frequency modes. By storing the configuration in a nonvolatile EEPROM, the system is able to retain set parameters even in the event of a power failure.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Programmable Logic Controllers (PLC)
Product Number ADAM-5000
Product Name PC-Based Soft Logic Controllers
Input DC Input (optional feature); AC Input (optional feature); Thermocouple Input (optional feature); RTD Input (optional feature); Frequency or Pulse (optional feature)
Output DC Output (optional feature); Relay Output (optional feature); Analog Output (optional feature)
Programming Options Computer Programmable
Computer Interface Options Multiple Serial Interface
Network Options Ethernet (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details