OMEGA Engineering, Inc. Premium Grade Accelerometer ACC793

Description
The OMEGAROMETER™ Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC793 is a high performance accelerometer with a top cable exit. FM and CSA intrinsic safety approval is an available option.SPECIFICATION S:DYNAMICSensitivity , ±5%, 25°C (77°F): 100 mV/gAcceleration Range: 80 g peakAmplitude Non-Linearity: 1%Frequency Response: ±5%: 1.5 to 5000 Hz ±10%: 1.0 to 7000 Hz ±3 dB: 0.5 to 15,000 HzResonance Frequency: 25 kHzTransverse Sensitivity, Max: 5% of axialTemperature Response: -50°C (-58°F) = -10%; 120°C (248°F) = 5%ELECTRICALPower Requirement: Voltage Source: 18 to 30 Vdc Current Regulating Diode1: 2 to 10 mAElectrical Noise (Equiv. g, Nominal):Broadband: 2.5 Hz to 25 kHz: 600 µgSpectral: 10 Hz: 8 µg/vHz 100 Hz: 5 µg/vHz 1000 Hz: 5 µg/vHzOutput Impedance, Max: 100 OBias Output Voltage: 12 VdcGrounding: Isolated case, internally shieldedENVIRONMENTA LTemperature Range: -50 to 120°C (-58 to 248°F)Vibration Limit: 500 g peakBase Strain Sensitivity, Max: 0.0005 g/microstrainSealing : Hermetic to 10-8 cc/sPHYSICALWeight: 112 g (3.9 oz)Case Material: 316L SSMounting: ¼-28 tapped holeOutput Connector: 2 pin, MIL-C-5015 styleConnections: Pin A: Power/signal Pin B: CommonMating Connector: Amphenol 97-3106A-10SL-4S typeRecommended Cabling: ACC-CB7-10Agency Approvals: FM: Class I, II, III, Division I, Groups A, B, C, D, E, F, G; Division II, Groups A, B, C, D, F, G CSA: Class I, Division I, Groups A, B, C, D
Request a Quote Datasheet
Description
The OMEGAROMETER™ Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC793 is a high performance accelerometer with a top cable exit. FM and CSA intrinsic safety approval is an available option.SPECIFICATION S:DYNAMICSensitivity , ±5%, 25°C (77°F): 100 mV/gAcceleration Range: 80 g peakAmplitude Non-Linearity: 1%Frequency Response: ±5%: 1.5 to 5000 Hz ±10%: 1.0 to 7000 Hz ±3 dB: 0.5 to 15,000 HzResonance Frequency: 25 kHzTransverse Sensitivity, Max: 5% of axialTemperature Response: -50°C (-58°F) = -10%; 120°C (248°F) = 5%ELECTRICALPower Requirement: Voltage Source: 18 to 30 Vdc Current Regulating Diode1: 2 to 10 mAElectrical Noise (Equiv. g, Nominal):Broadband: 2.5 Hz to 25 kHz: 600 µgSpectral: 10 Hz: 8 µg/vHz 100 Hz: 5 µg/vHz 1000 Hz: 5 µg/vHzOutput Impedance, Max: 100 OBias Output Voltage: 12 VdcGrounding: Isolated case, internally shieldedENVIRONMENTA LTemperature Range: -50 to 120°C (-58 to 248°F)Vibration Limit: 500 g peakBase Strain Sensitivity, Max: 0.0005 g/microstrainSealing : Hermetic to 10-8 cc/sPHYSICALWeight: 112 g (3.9 oz)Case Material: 316L SSMounting: ¼-28 tapped holeOutput Connector: 2 pin, MIL-C-5015 styleConnections: Pin A: Power/signal Pin B: CommonMating Connector: Amphenol 97-3106A-10SL-4S typeRecommended Cabling: ACC-CB7-10Agency Approvals: FM: Class I, II, III, Division I, Groups A, B, C, D, E, F, G; Division II, Groups A, B, C, D, F, G CSA: Class I, Division I, Groups A, B, C, D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Grade Accelerometer - ACC793 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Premium Grade Accelerometer
ACC793
Premium Grade Accelerometer ACC793
The OMEGAROMETER™ Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC793 is a high performance accelerometer with a top cable exit. FM and CSA intrinsic safety approval is an available option.SPECIFICATION S:DYNAMICSensitivity , ±5%, 25°C (77°F): 100 mV/gAcceleration Range: 80 g peakAmplitude Non-Linearity: 1%Frequency Response: ±5%: 1.5 to 5000 Hz ±10%: 1.0 to 7000 Hz ±3 dB: 0.5 to 15,000 HzResonance Frequency: 25 kHzTransverse Sensitivity, Max: 5% of axialTemperature Response: -50°C (-58°F) = -10%; 120°C (248°F) = 5%ELECTRICALPower Requirement: Voltage Source: 18 to 30 Vdc Current Regulating Diode1: 2 to 10 mAElectrical Noise (Equiv. g, Nominal):Broadband: 2.5 Hz to 25 kHz: 600 µgSpectral: 10 Hz: 8 µg/vHz 100 Hz: 5 µg/vHz 1000 Hz: 5 µg/vHzOutput Impedance, Max: 100 OBias Output Voltage: 12 VdcGrounding: Isolated case, internally shieldedENVIRONMENTA LTemperature Range: -50 to 120°C (-58 to 248°F)Vibration Limit: 500 g peakBase Strain Sensitivity, Max: 0.0005 g/microstrainSealing : Hermetic to 10-8 cc/sPHYSICALWeight: 112 g (3.9 oz)Case Material: 316L SSMounting: ¼-28 tapped holeOutput Connector: 2 pin, MIL-C-5015 styleConnections: Pin A: Power/signal Pin B: CommonMating Connector: Amphenol 97-3106A-10SL-4S typeRecommended Cabling: ACC-CB7-10Agency Approvals: FM: Class I, II, III, Division I, Groups A, B, C, D, E, F, G; Division II, Groups A, B, C, D, F, G CSA: Class I, Division I, Groups A, B, C, D

The OMEGAROMETER™ Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC793 is a high performance accelerometer with a top cable exit. FM and CSA intrinsic safety approval is an available option.SPECIFICATIONS:DYNAMICSensitivity, ±5%, 25°C (77°F): 100 mV/gAcceleration Range: 80 g peakAmplitude Non-Linearity: 1%Frequency Response: ±5%: 1.5 to 5000 Hz ±10%: 1.0 to 7000 Hz ±3 dB: 0.5 to 15,000 HzResonance Frequency: 25 kHzTransverse Sensitivity, Max: 5% of axialTemperature Response: -50°C (-58°F) = -10%; 120°C (248°F) = 5%ELECTRICALPower Requirement: Voltage Source: 18 to 30 Vdc Current Regulating Diode1: 2 to 10 mAElectrical Noise (Equiv. g, Nominal):Broadband: 2.5 Hz to 25 kHz: 600 µgSpectral: 10 Hz: 8 µg/vHz 100 Hz: 5 µg/vHz 1000 Hz: 5 µg/vHzOutput Impedance, Max: 100 OBias Output Voltage: 12 VdcGrounding: Isolated case, internally shieldedENVIRONMENTALTemperature Range: -50 to 120°C (-58 to 248°F)Vibration Limit: 500 g peakBase Strain Sensitivity, Max: 0.0005 g/microstrainSealing: Hermetic to 10-8 cc/sPHYSICALWeight: 112 g (3.9 oz)Case Material: 316L SSMounting: ¼-28 tapped holeOutput Connector: 2 pin, MIL-C-5015 styleConnections: Pin A: Power/signal Pin B: CommonMating Connector: Amphenol 97-3106A-10SL-4S typeRecommended Cabling: ACC-CB7-10Agency Approvals: FM: Class I, II, III, Division I, Groups A, B, C, D, E, F, G; Division II, Groups A, B, C, D, F, G CSA: Class I, Division I, Groups A, B, C, D

Buy Now Datasheet
Accelerometers - 5880-ACC793-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
5880-ACC793-ND
Accelerometers 5880-ACC793-ND
OMEGAROMETER PREMIUM GRADE ACCEL

OMEGAROMETER PREMIUM GRADE ACCEL

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Accelerometers Accelerometers
Product Number ACC793 5880-ACC793-ND
Product Name Premium Grade Accelerometer Accelerometers
Measurement Axes Single Single
Sensor Technology Resonance
Device Category Sensor / Transducer Sensor / Transducer
Sensor Outputs Acceleration Acceleration
Sensor Mounting Magnetic (optional feature); Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details