OMEGA Engineering, Inc. Low Mass Accelerometer ACC104A

Description
OMEGA's model ACC104A laboratory accelerometer is ideal for use where accurate structural testing is required. The ACC104A is lightweight, very small and is recommended for applications where low accelerometer weight is critical. It has a 10 mV/g output which can measure vibrations up to 10,000 Hz. The ACC104A has a stainless steel case with a flat surface for adhesive mounting, and an integral side exit coaxial cable.SPECIFICATIONS Excitation: 2 mA nominal @ 15 to 30 Vdc, constant currentRated Output: 10 mV/g nominal @ 100 HzFrequency Response: 1 Hz to 10 kHz (up to ±10% rated output shift)Amplitude Range: ±500 g peakAmplitude Linearity: ±2% up to 400 g peakTemperature Range: -55 to 120°C (-65 to 250°F)Temperature Sensitivity Effect: -54 to 38°C (-65 to 100°F): =5% FS 38 to 121°C (100 to 250°F): =8% FSDischarge Time Constant: 0.5 s minTransverse Sensitivity: 5% of axial maxStrain Sensitivity: 0.001 g/microstrain @ 25°/µsMaximum g Without Damage: 10,000 g peakMaximum g Without Clipping: ±500 g peakMounted Resonance Frequency: >60 kHzOutput Impedance: 1000 O nominalBias Voltage: 7 V nominalBase Strain: 0.003 g/microstrain nominalNoise Floor (Wideband): 0.0012 g (rms)Weight: 1.5 g (0.05 oz) nominal (without cable)Material: Stainless steel, thermal insulating boot includedDimensions: 7.11 H x 6.35 mm hex base (0.28 x 0.25")Connector: 10-32 side coaxial male termination, cable sold separately (order model no. ACC-CB2-10)Mounting: 10-32 removable studMounting Torque Max: 22 cm-kg (20 in-lb)
Datasheet
Description
OMEGA's model ACC104A laboratory accelerometer is ideal for use where accurate structural testing is required. The ACC104A is lightweight, very small and is recommended for applications where low accelerometer weight is critical. It has a 10 mV/g output which can measure vibrations up to 10,000 Hz. The ACC104A has a stainless steel case with a flat surface for adhesive mounting, and an integral side exit coaxial cable.SPECIFICATIONS Excitation: 2 mA nominal @ 15 to 30 Vdc, constant currentRated Output: 10 mV/g nominal @ 100 HzFrequency Response: 1 Hz to 10 kHz (up to ±10% rated output shift)Amplitude Range: ±500 g peakAmplitude Linearity: ±2% up to 400 g peakTemperature Range: -55 to 120°C (-65 to 250°F)Temperature Sensitivity Effect: -54 to 38°C (-65 to 100°F): =5% FS 38 to 121°C (100 to 250°F): =8% FSDischarge Time Constant: 0.5 s minTransverse Sensitivity: 5% of axial maxStrain Sensitivity: 0.001 g/microstrain @ 25°/µsMaximum g Without Damage: 10,000 g peakMaximum g Without Clipping: ±500 g peakMounted Resonance Frequency: >60 kHzOutput Impedance: 1000 O nominalBias Voltage: 7 V nominalBase Strain: 0.003 g/microstrain nominalNoise Floor (Wideband): 0.0012 g (rms)Weight: 1.5 g (0.05 oz) nominal (without cable)Material: Stainless steel, thermal insulating boot includedDimensions: 7.11 H x 6.35 mm hex base (0.28 x 0.25")Connector: 10-32 side coaxial male termination, cable sold separately (order model no. ACC-CB2-10)Mounting: 10-32 removable studMounting Torque Max: 22 cm-kg (20 in-lb)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Mass Accelerometer - ACC104A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Low Mass Accelerometer
ACC104A
Low Mass Accelerometer ACC104A
OMEGA's model ACC104A laboratory accelerometer is ideal for use where accurate structural testing is required. The ACC104A is lightweight, very small and is recommended for applications where low accelerometer weight is critical. It has a 10 mV/g output which can measure vibrations up to 10,000 Hz. The ACC104A has a stainless steel case with a flat surface for adhesive mounting, and an integral side exit coaxial cable.SPECIFICATIONS Excitation: 2 mA nominal @ 15 to 30 Vdc, constant currentRated Output: 10 mV/g nominal @ 100 HzFrequency Response: 1 Hz to 10 kHz (up to ±10% rated output shift)Amplitude Range: ±500 g peakAmplitude Linearity: ±2% up to 400 g peakTemperature Range: -55 to 120°C (-65 to 250°F)Temperature Sensitivity Effect: -54 to 38°C (-65 to 100°F): =5% FS 38 to 121°C (100 to 250°F): =8% FSDischarge Time Constant: 0.5 s minTransverse Sensitivity: 5% of axial maxStrain Sensitivity: 0.001 g/microstrain @ 25°/µsMaximum g Without Damage: 10,000 g peakMaximum g Without Clipping: ±500 g peakMounted Resonance Frequency: >60 kHzOutput Impedance: 1000 O nominalBias Voltage: 7 V nominalBase Strain: 0.003 g/microstrain nominalNoise Floor (Wideband): 0.0012 g (rms)Weight: 1.5 g (0.05 oz) nominal (without cable)Material: Stainless steel, thermal insulating boot includedDimensions: 7.11 H x 6.35 mm hex base (0.28 x 0.25")Connector: 10-32 side coaxial male termination, cable sold separately (order model no. ACC-CB2-10)Mounting: 10-32 removable studMounting Torque Max: 22 cm-kg (20 in-lb)

OMEGA's model ACC104A laboratory accelerometer is ideal for use where accurate structural testing is required. The ACC104A is lightweight, very small and is recommended for applications where low accelerometer weight is critical. It has a 10 mV/g output which can measure vibrations up to 10,000 Hz. The ACC104A has a stainless steel case with a flat surface for adhesive mounting, and an integral side exit coaxial cable.SPECIFICATIONSExcitation: 2 mA nominal @ 15 to 30 Vdc, constant currentRated Output: 10 mV/g nominal @ 100 HzFrequency Response: 1 Hz to 10 kHz (up to ±10% rated output shift)Amplitude Range: ±500 g peakAmplitude Linearity: ±2% up to 400 g peakTemperature Range: -55 to 120°C (-65 to 250°F)Temperature Sensitivity Effect: -54 to 38°C (-65 to 100°F): =5% FS 38 to 121°C (100 to 250°F): =8% FSDischarge Time Constant: 0.5 s minTransverse Sensitivity: 5% of axial maxStrain Sensitivity: 0.001 g/microstrain @ 25°/µsMaximum g Without Damage: 10,000 g peakMaximum g Without Clipping: ±500 g peakMounted Resonance Frequency: >60 kHzOutput Impedance: 1000 O nominalBias Voltage: 7 V nominalBase Strain: 0.003 g/microstrain nominalNoise Floor (Wideband): 0.0012 g (rms)Weight: 1.5 g (0.05 oz) nominal (without cable)Material: Stainless steel, thermal insulating boot includedDimensions: 7.11 H x 6.35 mm hex base (0.28 x 0.25")Connector: 10-32 side coaxial male termination, cable sold separately (order model no. ACC-CB2-10)Mounting: 10-32 removable studMounting Torque Max: 22 cm-kg (20 in-lb)

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Accelerometers
Product Number ACC104A
Product Name Low Mass Accelerometer
Measurement Axes Single
Sensor Technology Resonance
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Adhesive; Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Plug & Play Accelerometers - 1201F-0500-120 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 2000 Hz
View Details