OMEGA Engineering, Inc. Industrial Accelerometer ACC102

Description
The ACC102A accelerometer uses a shear mode design for high performance. It has a rugged stainless steel inner structure covered by a molded polymer. This construction makes the ACC102 impervious to harsh environments, such as alkaline coolants, hot oil and water sprays, resulting in long, reliable service. Additional features include high shock protection (to protect from dropping or mishandling), cross wire protection (protects against miswiring), and up to 1000 volt static discharge protection. The ACC102 has a high 100 mV/g output and measures across wide frequency and acceleration ranges. A low impedance cable allows for runs up to 1000 ft. The ACC102 exhibits the low noise floor and high amplitude linearity you'd expect in more expensive units.SPECIFICATIONS Excitation: 2 mA @ 24 to 30 Vdc, constant current (18 V supply can be used but will limit amplitude range)Rated Output: 100 mV/g nominal at 100 HzFrequency Range: 3 Hz to 5 kHz (up to ±5% rated output shift)Amplitude Range: ±40 g peak w/ACC-PS1, ±75 g peak w/ACC-PS2, ACC-PS3Amplitude Linearity: 1% up to 65 g peakTemperature Range: -40 to 82°C (-40 to 180°F)Temperature Sensitivity Effect:-54 to 38°C (-65 to 100°F): =5% FS;38 to 121°C (100 to 250°F): =8% FSThermal Shock: 1.2 g/°CTransverse Sensitivity: 7% of axial maxMaximum g Without Damage: 5000 g peakMaximum g Without Clipping: 75 g peakMounted Resonance Frequency: >23 kHz nominalOutput Impedance: 200 O nominalBias Voltage: 13 V nominalBase Strain: 0.04 g/microstrain nominalNoise Floor (Wideband): 0.0003 g (rms)Weight: 50 g (1.8 oz) nominal (without cable)Material: Inner Housing: 303 SS Outer Jacket: Non-conductive composite polymerDimensions: 2.16 H x 2.54 cm D (0.85 x 1.00")Connector: 2.5 m (10') integral coaxial cable to BNCMMounting: 10-32 removable studMounting Torque Max: 22 cm-kg (20 in-lb)
Datasheet
Description
The ACC102A accelerometer uses a shear mode design for high performance. It has a rugged stainless steel inner structure covered by a molded polymer. This construction makes the ACC102 impervious to harsh environments, such as alkaline coolants, hot oil and water sprays, resulting in long, reliable service. Additional features include high shock protection (to protect from dropping or mishandling), cross wire protection (protects against miswiring), and up to 1000 volt static discharge protection. The ACC102 has a high 100 mV/g output and measures across wide frequency and acceleration ranges. A low impedance cable allows for runs up to 1000 ft. The ACC102 exhibits the low noise floor and high amplitude linearity you'd expect in more expensive units.SPECIFICATIONS Excitation: 2 mA @ 24 to 30 Vdc, constant current (18 V supply can be used but will limit amplitude range)Rated Output: 100 mV/g nominal at 100 HzFrequency Range: 3 Hz to 5 kHz (up to ±5% rated output shift)Amplitude Range: ±40 g peak w/ACC-PS1, ±75 g peak w/ACC-PS2, ACC-PS3Amplitude Linearity: 1% up to 65 g peakTemperature Range: -40 to 82°C (-40 to 180°F)Temperature Sensitivity Effect:-54 to 38°C (-65 to 100°F): =5% FS;38 to 121°C (100 to 250°F): =8% FSThermal Shock: 1.2 g/°CTransverse Sensitivity: 7% of axial maxMaximum g Without Damage: 5000 g peakMaximum g Without Clipping: 75 g peakMounted Resonance Frequency: >23 kHz nominalOutput Impedance: 200 O nominalBias Voltage: 13 V nominalBase Strain: 0.04 g/microstrain nominalNoise Floor (Wideband): 0.0003 g (rms)Weight: 50 g (1.8 oz) nominal (without cable)Material: Inner Housing: 303 SS Outer Jacket: Non-conductive composite polymerDimensions: 2.16 H x 2.54 cm D (0.85 x 1.00")Connector: 2.5 m (10') integral coaxial cable to BNCMMounting: 10-32 removable studMounting Torque Max: 22 cm-kg (20 in-lb)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Accelerometer - ACC102 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Industrial Accelerometer
ACC102
Industrial Accelerometer ACC102
The ACC102A accelerometer uses a shear mode design for high performance. It has a rugged stainless steel inner structure covered by a molded polymer. This construction makes the ACC102 impervious to harsh environments, such as alkaline coolants, hot oil and water sprays, resulting in long, reliable service. Additional features include high shock protection (to protect from dropping or mishandling), cross wire protection (protects against miswiring), and up to 1000 volt static discharge protection. The ACC102 has a high 100 mV/g output and measures across wide frequency and acceleration ranges. A low impedance cable allows for runs up to 1000 ft. The ACC102 exhibits the low noise floor and high amplitude linearity you'd expect in more expensive units.SPECIFICATIONS Excitation: 2 mA @ 24 to 30 Vdc, constant current (18 V supply can be used but will limit amplitude range)Rated Output: 100 mV/g nominal at 100 HzFrequency Range: 3 Hz to 5 kHz (up to ±5% rated output shift)Amplitude Range: ±40 g peak w/ACC-PS1, ±75 g peak w/ACC-PS2, ACC-PS3Amplitude Linearity: 1% up to 65 g peakTemperature Range: -40 to 82°C (-40 to 180°F)Temperature Sensitivity Effect:-54 to 38°C (-65 to 100°F): =5% FS;38 to 121°C (100 to 250°F): =8% FSThermal Shock: 1.2 g/°CTransverse Sensitivity: 7% of axial maxMaximum g Without Damage: 5000 g peakMaximum g Without Clipping: 75 g peakMounted Resonance Frequency: >23 kHz nominalOutput Impedance: 200 O nominalBias Voltage: 13 V nominalBase Strain: 0.04 g/microstrain nominalNoise Floor (Wideband): 0.0003 g (rms)Weight: 50 g (1.8 oz) nominal (without cable)Material: Inner Housing: 303 SS Outer Jacket: Non-conductive composite polymerDimensions: 2.16 H x 2.54 cm D (0.85 x 1.00")Connector: 2.5 m (10') integral coaxial cable to BNCMMounting: 10-32 removable studMounting Torque Max: 22 cm-kg (20 in-lb)

The ACC102A accelerometer uses a shear mode design for high performance. It has a rugged stainless steel inner structure covered by a molded polymer. This construction makes the ACC102 impervious to harsh environments, such as alkaline coolants, hot oil and water sprays, resulting in long, reliable service. Additional features include high shock protection (to protect from dropping or mishandling), cross wire protection (protects against miswiring), and up to 1000 volt static discharge protection. The ACC102 has a high 100 mV/g output and measures across wide frequency and acceleration ranges. A low impedance cable allows for runs up to 1000 ft. The ACC102 exhibits the low noise floor and high amplitude linearity you'd expect in more expensive units.SPECIFICATIONSExcitation: 2 mA @ 24 to 30 Vdc, constant current (18 V supply can be used but will limit amplitude range)Rated Output: 100 mV/g nominal at 100 HzFrequency Range: 3 Hz to 5 kHz (up to ±5% rated output shift)Amplitude Range: ±40 g peak w/ACC-PS1, ±75 g peak w/ACC-PS2, ACC-PS3Amplitude Linearity: 1% up to 65 g peakTemperature Range: -40 to 82°C (-40 to 180°F)Temperature Sensitivity Effect:-54 to 38°C (-65 to 100°F): =5% FS;38 to 121°C (100 to 250°F): =8% FSThermal Shock: 1.2 g/°CTransverse Sensitivity: 7% of axial maxMaximum g Without Damage: 5000 g peakMaximum g Without Clipping: 75 g peakMounted Resonance Frequency: >23 kHz nominalOutput Impedance: 200 O nominalBias Voltage: 13 V nominalBase Strain: 0.04 g/microstrain nominalNoise Floor (Wideband): 0.0003 g (rms)Weight: 50 g (1.8 oz) nominal (without cable)Material: Inner Housing: 303 SS Outer Jacket: Non-conductive composite polymerDimensions: 2.16 H x 2.54 cm D (0.85 x 1.00")Connector: 2.5 m (10') integral coaxial cable to BNCMMounting: 10-32 removable studMounting Torque Max: 22 cm-kg (20 in-lb)

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Accelerometers
Product Number ACC102
Product Name Industrial Accelerometer
Measurement Axes Single
Sensor Technology Resonance
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details