OMEGA Engineering, Inc. Accelerometer ACC101

Description
The ACC101 accelerometer is low cost yet extremely durable. These accelerometers are constructed using high strength aluminum, has a rugged strain relief, rugged ¼-28 stud mounting, an epoxy seal, and uses the kind of dependable components usually found only in higher priced accelerometers.SPECI FICATIONSExcitation: 2 mA nominal @ 24 to 30 Vdc, constant current (18 volt supply can be used but will limit amplitude range)Rated Output: 100 mV/g nominal @ 100 HzFrequency Range: 3 Hz to 5 kHz (up to ±10 % rated output shift)Amplitude Range: ±70 g peak with ACC-PS1 ±80 g peak with ACC-PS2, ACC-PS3Amplitude Linearity: ±1% up to 65 g peakTemperature Range: -18 to 82°C (0 to 180°F)Temperature Sensitivity Effect:-54 to 38°C (-65 to 100°F) = 5% FS38 to 121°C (100 to 250°F) = 8% FSThermal Shock: 1.2 g /°CTransverse Sensitivity: 5% of axial maximumMaximum g Without Damage: 5,000 g peakMaximum g Without Clipping: ±80 g peakMounted Resonance Frequency: >18 kHzOutput Impedance: 50 O nominalBias Voltage: 10 V nominalBase Strain: 0.002 g/microstrain max.Noise Floor (wideband): 0.00025 g (rms)Weight: 50 grams (1.75 oz) nominal (without cable)Material: Aluminum, hard anodized thermal insulating boot includedDimensions: 3.81 H x 2.54 cm hex base (1.50 x 1.0")Connector: 2.5 m (10') integral coaxial cable with BNCMMounting: 1/4-28 removable studMounting Torque max: 40 cm-kg (35 in-lb)
Datasheet
Description
The ACC101 accelerometer is low cost yet extremely durable. These accelerometers are constructed using high strength aluminum, has a rugged strain relief, rugged ¼-28 stud mounting, an epoxy seal, and uses the kind of dependable components usually found only in higher priced accelerometers.SPECI FICATIONSExcitation: 2 mA nominal @ 24 to 30 Vdc, constant current (18 volt supply can be used but will limit amplitude range)Rated Output: 100 mV/g nominal @ 100 HzFrequency Range: 3 Hz to 5 kHz (up to ±10 % rated output shift)Amplitude Range: ±70 g peak with ACC-PS1 ±80 g peak with ACC-PS2, ACC-PS3Amplitude Linearity: ±1% up to 65 g peakTemperature Range: -18 to 82°C (0 to 180°F)Temperature Sensitivity Effect:-54 to 38°C (-65 to 100°F) = 5% FS38 to 121°C (100 to 250°F) = 8% FSThermal Shock: 1.2 g /°CTransverse Sensitivity: 5% of axial maximumMaximum g Without Damage: 5,000 g peakMaximum g Without Clipping: ±80 g peakMounted Resonance Frequency: >18 kHzOutput Impedance: 50 O nominalBias Voltage: 10 V nominalBase Strain: 0.002 g/microstrain max.Noise Floor (wideband): 0.00025 g (rms)Weight: 50 grams (1.75 oz) nominal (without cable)Material: Aluminum, hard anodized thermal insulating boot includedDimensions: 3.81 H x 2.54 cm hex base (1.50 x 1.0")Connector: 2.5 m (10') integral coaxial cable with BNCMMounting: 1/4-28 removable studMounting Torque max: 40 cm-kg (35 in-lb)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer - ACC101 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Accelerometer
ACC101
Accelerometer ACC101
The ACC101 accelerometer is low cost yet extremely durable. These accelerometers are constructed using high strength aluminum, has a rugged strain relief, rugged ¼-28 stud mounting, an epoxy seal, and uses the kind of dependable components usually found only in higher priced accelerometers.SPECI FICATIONSExcitation: 2 mA nominal @ 24 to 30 Vdc, constant current (18 volt supply can be used but will limit amplitude range)Rated Output: 100 mV/g nominal @ 100 HzFrequency Range: 3 Hz to 5 kHz (up to ±10 % rated output shift)Amplitude Range: ±70 g peak with ACC-PS1 ±80 g peak with ACC-PS2, ACC-PS3Amplitude Linearity: ±1% up to 65 g peakTemperature Range: -18 to 82°C (0 to 180°F)Temperature Sensitivity Effect:-54 to 38°C (-65 to 100°F) = 5% FS38 to 121°C (100 to 250°F) = 8% FSThermal Shock: 1.2 g /°CTransverse Sensitivity: 5% of axial maximumMaximum g Without Damage: 5,000 g peakMaximum g Without Clipping: ±80 g peakMounted Resonance Frequency: >18 kHzOutput Impedance: 50 O nominalBias Voltage: 10 V nominalBase Strain: 0.002 g/microstrain max.Noise Floor (wideband): 0.00025 g (rms)Weight: 50 grams (1.75 oz) nominal (without cable)Material: Aluminum, hard anodized thermal insulating boot includedDimensions: 3.81 H x 2.54 cm hex base (1.50 x 1.0")Connector: 2.5 m (10') integral coaxial cable with BNCMMounting: 1/4-28 removable studMounting Torque max: 40 cm-kg (35 in-lb)

The ACC101 accelerometer is low cost yet extremely durable. These accelerometers are constructed using high strength aluminum, has a rugged strain relief, rugged ¼-28 stud mounting, an epoxy seal, and uses the kind of dependable components usually found only in higher priced accelerometers.SPECIFICATIONSExcitation: 2 mA nominal @ 24 to 30 Vdc, constant current (18 volt supply can be used but will limit amplitude range)Rated Output: 100 mV/g nominal @ 100 HzFrequency Range: 3 Hz to 5 kHz (up to ±10 % rated output shift)Amplitude Range: ±70 g peak with ACC-PS1 ±80 g peak with ACC-PS2, ACC-PS3Amplitude Linearity: ±1% up to 65 g peakTemperature Range: -18 to 82°C (0 to 180°F)Temperature Sensitivity Effect:-54 to 38°C (-65 to 100°F) = 5% FS38 to 121°C (100 to 250°F) = 8% FSThermal Shock: 1.2 g /°CTransverse Sensitivity: 5% of axial maximumMaximum g Without Damage: 5,000 g peakMaximum g Without Clipping: ±80 g peakMounted Resonance Frequency: >18 kHzOutput Impedance: 50 O nominalBias Voltage: 10 V nominalBase Strain: 0.002 g/microstrain max.Noise Floor (wideband): 0.00025 g (rms)Weight: 50 grams (1.75 oz) nominal (without cable)Material: Aluminum, hard anodized thermal insulating boot includedDimensions: 3.81 H x 2.54 cm hex base (1.50 x 1.0")Connector: 2.5 m (10') integral coaxial cable with BNCMMounting: 1/4-28 removable studMounting Torque max: 40 cm-kg (35 in-lb)

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Accelerometers
Product Number ACC101
Product Name Accelerometer
Measurement Axes Single
Sensor Technology Resonance
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Magnetic (optional feature); Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details