OMEGA Engineering, Inc. Accelerometer Power Supply ACC-PS4

Description
OMEGA's model ACC-PS3 is an ac powered, single-channel, high performance accelerometer power supply. This line-powered supply features low noise performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. OMEGA's Model ACC-PS4 is an ac powered, triaxial, high performance accelerometer power supply for use with the ACC301 triaxial accelerometer. The ACC-PS4 will power the triaxial accelerometer and output the signal from all three axes. This line-powered supply features low noise and high performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers.
Datasheet
Description
OMEGA's model ACC-PS3 is an ac powered, single-channel, high performance accelerometer power supply. This line-powered supply features low noise performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. OMEGA's Model ACC-PS4 is an ac powered, triaxial, high performance accelerometer power supply for use with the ACC301 triaxial accelerometer. The ACC-PS4 will power the triaxial accelerometer and output the signal from all three axes. This line-powered supply features low noise and high performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer Power Supply - ACC-PS4 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Accelerometer Power Supply
ACC-PS4
Accelerometer Power Supply ACC-PS4
OMEGA's model ACC-PS3 is an ac powered, single-channel, high performance accelerometer power supply. This line-powered supply features low noise performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. OMEGA's Model ACC-PS4 is an ac powered, triaxial, high performance accelerometer power supply for use with the ACC301 triaxial accelerometer. The ACC-PS4 will power the triaxial accelerometer and output the signal from all three axes. This line-powered supply features low noise and high performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers.
OMEGA's model ACC-PS3 is an ac powered, single-channel, high performance accelerometer power supply. This line-powered supply features low noise performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers.
OMEGA's Model ACC-PS4 is an ac powered, triaxial, high performance accelerometer power supply for use with the ACC301 triaxial accelerometer. The ACC-PS4 will power the triaxial accelerometer and output the signal from all three axes. This line-powered supply features low noise and high performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers.
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Power Supplies
Product Number ACC-PS4
Product Name Accelerometer Power Supply
Type DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Applications Accelerometer
DC Output Voltage 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details