OMEGA Engineering, Inc. Accelerometer Power Supply/Amplifier ACC-PS3A

Description
OMEGA's ACC-PS3A is an AC-powered, single-channel, high-performance accelerometer power supply. This low-cost unit features low noise and a rugged aluminum housing with 4 easily accessible mounting holes on 121 x 44 mm (4.75 x 1.75") centers. OMEGA's ACC-PS4A is an AC-powered, triaxial, high-performance power supply for use with the ACC301 triaxial accelerometer. It outputs the signal from all 3 axes. Along with low noise, this line-powered supply features a rugged aluminum housing with 4 easily accessible mounting holes on 121 x 44 mm (4.75 x 1.75") centers.
Datasheet
Description
OMEGA's ACC-PS3A is an AC-powered, single-channel, high-performance accelerometer power supply. This low-cost unit features low noise and a rugged aluminum housing with 4 easily accessible mounting holes on 121 x 44 mm (4.75 x 1.75") centers. OMEGA's ACC-PS4A is an AC-powered, triaxial, high-performance power supply for use with the ACC301 triaxial accelerometer. It outputs the signal from all 3 axes. Along with low noise, this line-powered supply features a rugged aluminum housing with 4 easily accessible mounting holes on 121 x 44 mm (4.75 x 1.75") centers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer Power Supply/Amplifier - ACC-PS3A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Accelerometer Power Supply/Amplifier
ACC-PS3A
Accelerometer Power Supply/Amplifier ACC-PS3A
OMEGA's ACC-PS3A is an AC-powered, single-channel, high-performance accelerometer power supply. This low-cost unit features low noise and a rugged aluminum housing with 4 easily accessible mounting holes on 121 x 44 mm (4.75 x 1.75") centers. OMEGA's ACC-PS4A is an AC-powered, triaxial, high-performance power supply for use with the ACC301 triaxial accelerometer. It outputs the signal from all 3 axes. Along with low noise, this line-powered supply features a rugged aluminum housing with 4 easily accessible mounting holes on 121 x 44 mm (4.75 x 1.75") centers.

OMEGA's ACC-PS3A is an AC-powered, single-channel, high-performance accelerometer power supply. This low-cost unit features low noise and a rugged aluminum housing with 4 easily accessible mounting holes on 121 x 44 mm (4.75 x 1.75") centers. OMEGA's ACC-PS4A is an AC-powered, triaxial, high-performance power supply for use with the ACC301 triaxial accelerometer. It outputs the signal from all 3 axes. Along with low noise, this line-powered supply features a rugged aluminum housing with 4 easily accessible mounting holes on 121 x 44 mm (4.75 x 1.75") centers.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Power Supplies
Product Number ACC-PS3A
Product Name Accelerometer Power Supply/Amplifier
Type DC Power Supply
Form Factor Desktop / Free Standing
Applications Accelerometer
DC Output Voltage 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-10-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2 amps
View Details
Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details