OMEGA Engineering, Inc. Accelerometer Power Supply ACC-PS3

Description
OMEGA's model ACC-PS3 is an ac powered, single-channel, high performance accelerometer power supply. This line-powered supply features low noise performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. OMEGA's Model ACC-PS4 is an ac powered, triaxial, high performance accelerometer power supply for use with the ACC301 triaxial accelerometer. The ACC-PS4 will power the triaxial accelerometer and output the signal from all three axes. This line-powered supply features low noise and high performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers.
Description
OMEGA's model ACC-PS3 is an ac powered, single-channel, high performance accelerometer power supply. This line-powered supply features low noise performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. OMEGA's Model ACC-PS4 is an ac powered, triaxial, high performance accelerometer power supply for use with the ACC301 triaxial accelerometer. The ACC-PS4 will power the triaxial accelerometer and output the signal from all three axes. This line-powered supply features low noise and high performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers.
Datasheet
Datasheet Summary
Powered by GS/AI

The OMEGA ACC-PS3 is an AC-powered, single-channel accelerometer power supply designed for high performance and low noise applications. It operates on either 115 Vac or 230 Vac power and provides an excitation voltage of 24 Vdc with a current of 2 mA. The output signal has a full-scale peak of 10 Vdc and maintains a voltage gain of ±2%. The unit features a noise level of 0.2 mVrms across a frequency range of 0 to 10 kHz. Constructed with a rugged aluminum housing, it includes four mounting holes positioned on 121 x 44 mm (4.75 x 1.75") centers for easy installation. The accelerometer and output connectors are BNC types. Weighing 624 g (22 oz), this power supply is suitable for applications requiring reliable and efficient power delivery to accelerometers.

Datasheet Summary
Powered by GS/AI

The OMEGA ACC-PS3 is an AC-powered, single-channel accelerometer power supply designed for high performance and low noise applications. It operates on either 115 Vac or 230 Vac power and provides an excitation voltage of 24 Vdc with a current of 2 mA. The output signal has a full-scale peak of 10 Vdc and maintains a voltage gain of ±2%. The unit features a noise level of 0.2 mVrms across a frequency range of 0 to 10 kHz. Constructed with a rugged aluminum housing, it includes four mounting holes positioned on 121 x 44 mm (4.75 x 1.75") centers for easy installation. The accelerometer and output connectors are BNC types. Weighing 624 g (22 oz), this power supply is suitable for applications requiring reliable and efficient power delivery to accelerometers.

Suppliers

Company
Product
Description
Supplier Links
Accelerometer Power Supply - ACC-PS3 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Accelerometer Power Supply
ACC-PS3
Accelerometer Power Supply ACC-PS3
OMEGA's model ACC-PS3 is an ac powered, single-channel, high performance accelerometer power supply. This line-powered supply features low noise performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. OMEGA's Model ACC-PS4 is an ac powered, triaxial, high performance accelerometer power supply for use with the ACC301 triaxial accelerometer. The ACC-PS4 will power the triaxial accelerometer and output the signal from all three axes. This line-powered supply features low noise and high performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers.
OMEGA's model ACC-PS3 is an ac powered, single-channel, high performance accelerometer power supply. This line-powered supply features low noise performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers.
OMEGA's Model ACC-PS4 is an ac powered, triaxial, high performance accelerometer power supply for use with the ACC301 triaxial accelerometer. The ACC-PS4 will power the triaxial accelerometer and output the signal from all three axes. This line-powered supply features low noise and high performance while still being low in cost. It has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers.
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Power Supplies
Product Number ACC-PS3
Product Name Accelerometer Power Supply
Type DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Applications Accelerometer
DC Output Voltage 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
9-36V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR2-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details