OMEGA ENGINEERING, INC.
ACC-CB3-6 -- ACC-CB3-6 OMEGA
OMEGA Engineering, Inc.
Acc-Cb3-6 Omega
ACC-CB3-6
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH0594 |
|
Product Name
|
Acc-Cb3-6 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
400 volts
Nominal Power
110 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
252 SCFM (429 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details