OMEGA ENGINEERING, INC.
A011823-ASSY -- HPT CONE 5K-70K OMEGA
OMEGA Engineering, Inc.
Hpt Cone 5K-70K Omega
A011823-ASSY
Description
HPT CONE 5K-70K
Description
HPT CONE 5K-70K
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH2086 |
|
Product Name
|
Hpt Cone 5K-70K Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
90 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6315 SCFM (10734 m³/hr)
Maximum Sound Level
90 dbA
View Details