OMEGA ENGINEERING, INC.
A-40-37/120 -- RING HEATER OMEGA
OMEGA Engineering, Inc.
Ring Heater Omega
A-40-37/120
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH0430 |
|
Product Name
|
Ring Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
36.73 SCFM (62.43 m³/hr)
Maximum Sound Level
36 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details