OMEGA ENGINEERING, INC.
A-0-150F-18-1/2 -- DIAL THERMOMETER OMEGA
OMEGA Engineering, Inc.
Dial Thermometer Omega
A-0-150F-18-1/2
Description
DIAL THERMOMETER
Description
DIAL THERMOMETER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH0297 |
|
Product Name
|
Dial Thermometer Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1447 SCFM (2460 m³/hr)
Maximum Sound Level
78 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
69 to 112 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
67.8 SCFM (115 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details