OMEGA Engineering, Inc. Thermocouple Wire, Type K, 20Awg, 24.6Ft; Thermocouple Wire Type Omega 8KX20PP

Description
THERMOCOUPLE WIRE, TYPE K, 20AWG, 24.6FT; Thermocouple Wire Type:K; Length - Imperial:24.6ft; Length - Metric:7.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Description
THERMOCOUPLE WIRE, TYPE K, 20AWG, 24.6FT; Thermocouple Wire Type:K; Length - Imperial:24.6ft; Length - Metric:7.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 20Awg, 24.6Ft; Thermocouple Wire Type Omega - 27C0480 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 20Awg, 24.6Ft; Thermocouple Wire Type Omega
27C0480
Thermocouple Wire, Type K, 20Awg, 24.6Ft; Thermocouple Wire Type Omega 27C0480
THERMOCOUPLE WIRE, TYPE K, 20AWG, 24.6FT; Thermocouple Wire Type:K; Length - Imperial:24.6ft; Length - Metric:7.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 20AWG, 24.6FT; Thermocouple Wire Type:K; Length - Imperial:24.6ft; Length - Metric:7.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 27C0480
Product Name Thermocouple Wire, Type K, 20Awg, 24.6Ft; Thermocouple Wire Type Omega
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
Thermocouples - 158626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.2756 inch (7 mm)
Length 39.37 inch (1000 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details