OMEGA ENGINEERING, INC.
88401K-RE -- REPLACEMENT ELEMENT OMEGA
OMEGA Engineering, Inc.
Replacement Element Omega
88401K-RE
Description
REPLACEMENT ELEMENT
Description
REPLACEMENT ELEMENT
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH2791 |
|
Product Name
|
Replacement Element Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40 SCFM (67.99 m³/hr)
Maximum Sound Level
33 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65 SCFM (110 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.8 SCFM (144 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details