OMEGA ENGINEERING, INC.
88226K -- SURFACE PROBE TYPE K OMEGA
OMEGA Engineering, Inc.
Surface Probe Type K Omega
88226K
Description
SURFACE PROBE TYPE K
Description
SURFACE PROBE TYPE K
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH2745 |
|
Product Name
|
Surface Probe Type K Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
48.73 SCFM (82.83 m³/hr)
Maximum Sound Level
36 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.4 SCFM (55.07 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
286 SCFM (486 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details