OMEGA ENGINEERING, INC.
88225K -- SURFACE PROBE TYPE K OMEGA
OMEGA Engineering, Inc.
Surface Probe Type K Omega
88225K
Description
SURFACE PROBE TYPE K
Description
SURFACE PROBE TYPE K
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH2742 |
|
Product Name
|
Surface Probe Type K Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2445 SCFM (4156 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
177 SCFM (301 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level
25.2 dbA
View Details