OMEGA ENGINEERING, INC.
88224K -- SURFACE PROBE TYPE K OMEGA
OMEGA Engineering, Inc.
Surface Probe Type K Omega
88224K
Description
SURFACE PROBE TYPE K
Description
SURFACE PROBE TYPE K
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH2738 |
|
Product Name
|
Surface Probe Type K Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
73.45 SCFM (125 m³/hr)
Nominal Voltage
24 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1276 to ? in H2O (0.2383 to ? Torr)
Maximum Sound Level
30.1 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure
0.2520 in H2O (0.4708 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3300 SCFM (5609 m³/hr)
Maximum Sound Level
94 dbA
View Details