UNIQUE SURFACE THERMOCOUPLE PROB
THERMOCOUPLE PROBE, K TYPE, 250 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-88222K-ND | 30AC8733 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, K Type, 250 Deg C; Length Omega |
| Sensed Temperature | 32 to 482 F (0.0 to 250 C) |