OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88203K

Description
THERMOCOUPLE HANDLE PROBE, ROLLE
Request a Quote Datasheet
Description
THERMOCOUPLE HANDLE PROBE, ROLLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88203K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88203K-ND
Thermocouples, Temperature Probes 5880-88203K-ND
THERMOCOUPLE HANDLE PROBE, ROLLE

THERMOCOUPLE HANDLE PROBE, ROLLE

Buy Now Datasheet
Thermocouple Probe, K Type, 205 Deg C; Length Omega - 30AC8728 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 205 Deg C; Length Omega
30AC8728
Thermocouple Probe, K Type, 205 Deg C; Length Omega 30AC8728
THERMOCOUPLE PROBE, K TYPE, 205 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 205 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88203K-ND 30AC8728
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 205 Deg C; Length Omega
Sensed Temperature 32 to 401 F (0.0 to 205 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
MI Cable TC Assembly - Style MTA3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details