T/C HANDLE PROBE, UNIQUE ROUND F
THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: Yes
SURFACE PROBE, UNIQUE, 300MM, 760DEG C ROHS COMPLIANT: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-88108K-ND | 30AC8724 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, K Type, 12; Length Omega |
| Sensed Temperature | 32 to 1400 F (0.0 to 760 C) |