OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88107K

Description
T/C HANDLE PROBE, UNIQUE ROUND F
Request a Quote Datasheet
Description
T/C HANDLE PROBE, UNIQUE ROUND F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88107K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88107K-ND
Thermocouples, Temperature Probes 5880-88107K-ND
T/C HANDLE PROBE, UNIQUE ROUND F

T/C HANDLE PROBE, UNIQUE ROUND F

Buy Now Datasheet
Thermocouple Probe, K Type, 8; Length Omega - 30AC8723 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 8; Length Omega
30AC8723
Thermocouple Probe, K Type, 8; Length Omega 30AC8723
THERMOCOUPLE PROBE, K TYPE, 8"; Length:8"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 8"; Length:8"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Supplier's Site
Sensor Probe, Type K, 8 Rohs Compliant Omega - 69AJ1306 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Probe, Type K, 8 Rohs Compliant Omega
69AJ1306
Sensor Probe, Type K, 8 Rohs Compliant Omega 69AJ1306
SENSOR PROBE, TYPE K, 8" ROHS COMPLIANT: NA

SENSOR PROBE, TYPE K, 8" ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88107K-ND 30AC8723
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 8; Length Omega
Sensed Temperature 32 to 1400 F (0.0 to 760 C)
Unlock Full Specs
to access all available technical data

Similar Products

Exhaust Gas Sensor For LM Engines - LM2500 - Conax Technologies
Specs
Sensed Temperature -20 to 800 F (-28.89 to 427 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
8-channel thermocouple extension with Lemo connectors FFA / PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details