THERMOCOUPLE HANDLE PROBE, UNIQU
THERMOCOUPLE PROBE, K TYPE, 4"; Length:4"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No
SENSOR PROBE, TYPE K, 4" ROHS COMPLIANT: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-88106K-ND | 30AC8721 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, K Type, 4; Length Omega |
| Sensed Temperature | 32 to 1400 F (0.0 to 760 C) |