OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88105K

Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet
Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88105K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88105K-ND
Thermocouples, Temperature Probes 5880-88105K-ND
THERMOCOUPLE HANDLE PROBE, UNIQU

THERMOCOUPLE HANDLE PROBE, UNIQU

Buy Now Datasheet
Thermocouple Probe, K Type, 250 Deg C; Length Omega - 30AC8720 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 250 Deg C; Length Omega
30AC8720
Thermocouple Probe, K Type, 250 Deg C; Length Omega 30AC8720
THERMOCOUPLE PROBE, K TYPE, 250 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 250 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88105K-ND 30AC8720
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 250 Deg C; Length Omega
Sensed Temperature 32 to 482 F (0.0 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Quick coupling thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Industrial Thermocouples Weatherproof Head with Beaded Element and Union - THERMOCOUPLE/STYLE 80 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
MgO Insulated Thermocouple, Sheath Term -  - Pyromation
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
Element Configuration Single Element
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details