OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88104K

Description
HANDHELD THERMOCOUPLE PROBE, SUR
Request a Quote Datasheet
Description
HANDHELD THERMOCOUPLE PROBE, SUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88104K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88104K-ND
Thermocouples, Temperature Probes 5880-88104K-ND
HANDHELD THERMOCOUPLE PROBE, SUR

HANDHELD THERMOCOUPLE PROBE, SUR

Buy Now Datasheet
Thermocouple Probe, K Type, 400 Deg C; Length Omega - 30AC8719 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 400 Deg C; Length Omega
30AC8719
Thermocouple Probe, K Type, 400 Deg C; Length Omega 30AC8719
THERMOCOUPLE PROBE, K TYPE, 400 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 400 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88104K-ND 30AC8719
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 400 Deg C; Length Omega
Sensed Temperature 32 to 752 F (0.0 to 400 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Ring Lug Thermocouples - Style TRW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Sensor Termination Type Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details