OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88103K

Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet
Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88103K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88103K-ND
Thermocouples, Temperature Probes 5880-88103K-ND
THERMOCOUPLE HANDLE PROBE, UNIQU

THERMOCOUPLE HANDLE PROBE, UNIQU

Buy Now Datasheet
Thermocouple Probe, K Type, 480 Deg C; Length Omega - 30AC8718 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 480 Deg C; Length Omega
30AC8718
Thermocouple Probe, K Type, 480 Deg C; Length Omega 30AC8718
THERMOCOUPLE PROBE, K TYPE, 480 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 480 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Supplier's Site Datasheet
Sensor Probe, Type K, 480Deg C Rohs Compliant Omega - 69AJ1304 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Probe, Type K, 480Deg C Rohs Compliant Omega
69AJ1304
Sensor Probe, Type K, 480Deg C Rohs Compliant Omega 69AJ1304
SENSOR PROBE, TYPE K, 480DEG C ROHS COMPLIANT: NA

SENSOR PROBE, TYPE K, 480DEG C ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88103K-ND 30AC8718
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 480 Deg C; Length Omega
Sensed Temperature 32 to 900 F (0.0 to 482 C)
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K with PUR thermocouple cable and miniature plug / miniature socket, suitable for cable tracks -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 194 F (-25 to 90 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1417 inch (3.6 mm)
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details