OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88102K

Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet
Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88102K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88102K-ND
Thermocouples, Temperature Probes 5880-88102K-ND
THERMOCOUPLE HANDLE PROBE, UNIQU

THERMOCOUPLE HANDLE PROBE, UNIQU

Buy Now Datasheet
Thermocouple Probe, K Type, 250 Deg C; Length Omega - 30AC8716 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 250 Deg C; Length Omega
30AC8716
Thermocouple Probe, K Type, 250 Deg C; Length Omega 30AC8716
THERMOCOUPLE PROBE, K TYPE, 250 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 250 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Supplier's Site
Sensor Probe, Type K, 250Deg C Rohs Compliant Omega - 69AJ1303 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Probe, Type K, 250Deg C Rohs Compliant Omega
69AJ1303
Sensor Probe, Type K, 250Deg C Rohs Compliant Omega 69AJ1303
SENSOR PROBE, TYPE K, 250DEG C ROHS COMPLIANT: NA

SENSOR PROBE, TYPE K, 250DEG C ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88102K-ND 30AC8716
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 250 Deg C; Length Omega
Sensed Temperature 32 to 482 F (0.0 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air Inlet or Oil Temperature Sensor -  - Conax Technologies
Specs
Probe Configuration Air Probe
Probe Features Available as an Assembly
View Details
Magnet Thermocouples - Style TMW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Base, Noble and Refractory Metal Type E; J; K; N; T
Sensor Termination Type Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
View Details
Nozzle Melt Thermocouples and RTDs - Plastic -  - Pyromation
Specs
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe (optional feature); Flexible Probe (optional feature); Angled Probe (optional feature)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details