OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88026K

Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet
Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88026K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88026K-ND
Thermocouples, Temperature Probes 5880-88026K-ND
THERMOCOUPLE HANDLE PROBE, UNIQU

THERMOCOUPLE HANDLE PROBE, UNIQU

Buy Now Datasheet
Thermocouple Probe, K Type; Length Omega - 30AC8713 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type; Length Omega
30AC8713
Thermocouple Probe, K Type; Length Omega 30AC8713
THERMOCOUPLE PROBE, K TYPE; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Supplier's Site Datasheet
Sensor Probe, Type K Rohs Compliant Omega - 69AJ1302 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Probe, Type K Rohs Compliant Omega
69AJ1302
Sensor Probe, Type K Rohs Compliant Omega 69AJ1302
SENSOR PROBE, TYPE K ROHS COMPLIANT: NA

SENSOR PROBE, TYPE K ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88026K-ND 30AC8713
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type; Length Omega
Sensed Temperature 32 to 900 F (0.0 to 482 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Melt Bolt Thermocouples - Style TMB - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe; Flexible Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details