OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88016K

Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet
Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88016K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88016K-ND
Thermocouples, Temperature Probes 5880-88016K-ND
THERMOCOUPLE HANDLE PROBE, UNIQU

THERMOCOUPLE HANDLE PROBE, UNIQU

Buy Now Datasheet
Thermocouple Probe, K Type; Length Omega - 30AC8712 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type; Length Omega
30AC8712
Thermocouple Probe, K Type; Length Omega 30AC8712
THERMOCOUPLE PROBE, K TYPE; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88016K-ND 30AC8712
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type; Length Omega
Sensed Temperature 32 to 900 F (0.0 to 482 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conax Steriwire Thermocouple -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type T
Probe Configuration Other (Special Purpose); Sterwire
Process Connection Other (Special)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Temperature Measurement on Surfaces, Surface thermocouple with welding bead -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K; N; T
Probe Configuration Surface
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details