OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88014K

Description
HANDHELD THERMOCOUPLE PROBE, SUR
Request a Quote Datasheet
Description
HANDHELD THERMOCOUPLE PROBE, SUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88014K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88014K-ND
Thermocouples, Temperature Probes 5880-88014K-ND
HANDHELD THERMOCOUPLE PROBE, SUR

HANDHELD THERMOCOUPLE PROBE, SUR

Buy Now Datasheet
Thermocouple Probe, K Type, Ss; Length Omega - 30AC8711 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, Ss; Length Omega
30AC8711
Thermocouple Probe, K Type, Ss; Length Omega 30AC8711
THERMOCOUPLE PROBE, K TYPE, SS; Length:-; External Diameter:0.187"; Probe Body Material:Stainless Steel; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, SS; Length:-; External Diameter:0.187"; Probe Body Material:Stainless Steel; Product Range:88000 Series RoHS Compliant: No

Supplier's Site
Sensor Probe, Type K, 0.187, Ss Rohs Compliant Omega - 69AJ1301 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Probe, Type K, 0.187, Ss Rohs Compliant Omega
69AJ1301
Sensor Probe, Type K, 0.187, Ss Rohs Compliant Omega 69AJ1301
SENSOR PROBE, TYPE K, 0.187", SS ROHS COMPLIANT: NA

SENSOR PROBE, TYPE K, 0.187", SS ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Temperature Probes
Product Number 5880-88014K-ND 30AC8711 69AJ1301
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, Ss; Length Omega Sensor Probe, Type K, 0.187, Ss Rohs Compliant Omega
Sensed Temperature 32 to 1499 F (0.0 to 815 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
MI Cable TC Assembly - Style MTA3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details