OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88010K

Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet
Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88010K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88010K-ND
Thermocouples, Temperature Probes 5880-88010K-ND
THERMOCOUPLE HANDLE PROBE, UNIQU

THERMOCOUPLE HANDLE PROBE, UNIQU

Buy Now Datasheet
Thermocouple Probe, K Type, 12; Length Omega - 30AC8707 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 12; Length Omega
30AC8707
Thermocouple Probe, K Type, 12; Length Omega 30AC8707
THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Supplier's Site
Sensor Probe, Type K, 12 Rohs Compliant Omega - 69AJ1299 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Probe, Type K, 12 Rohs Compliant Omega
69AJ1299
Sensor Probe, Type K, 12 Rohs Compliant Omega 69AJ1299
SENSOR PROBE, TYPE K, 12" ROHS COMPLIANT: NA

SENSOR PROBE, TYPE K, 12" ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88010K-ND 30AC8707
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 12; Length Omega
Sensed Temperature 32 to 1400 F (0.0 to 760 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Ring Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
Thermocouple Assemblies with T3/T4 Leadwire Termination -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details