OMEGA Engineering, Inc. Thermocouple Probe, K Type, 12; Length Omega 88010K-RE

Description
THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No
Description
THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, K Type, 12; Length Omega - 30AC8708 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 12; Length Omega
30AC8708
Thermocouple Probe, K Type, 12; Length Omega 30AC8708
THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Supplier's Site
Thermocouple Probe, 760Deg C, 12 Rohs Compliant Omega - 75AJ3403 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, 760Deg C, 12 Rohs Compliant Omega
75AJ3403
Thermocouple Probe, 760Deg C, 12 Rohs Compliant Omega 75AJ3403
THERMOCOUPLE PROBE, 760DEG C, 12" ROHS COMPLIANT: NO

THERMOCOUPLE PROBE, 760DEG C, 12" ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 30AC8708
Product Name Thermocouple Probe, K Type, 12; Length Omega
Unlock Full Specs
to access all available technical data

Similar Products

 - 7888703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Drop Probe; Other (Special Purpose); Narrow
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 2.36 inch (60 mm)
View Details
Single-Point Calibration TC for the Barrel Reactor -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
Sheath Material Haynes 214
View Details