OMEGA Engineering, Inc. Thermocouples, Temperature Probes 8800PC-K

Description
PIPE CLAMP THERMOCOUPLE, TYPE K,
Request a Quote Datasheet
Description
PIPE CLAMP THERMOCOUPLE, TYPE K,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-8800PC-K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-8800PC-K-ND
Thermocouples, Temperature Probes 5880-8800PC-K-ND
PIPE CLAMP THERMOCOUPLE, TYPE K,

PIPE CLAMP THERMOCOUPLE, TYPE K,

Buy Now Datasheet
Thermocouple, Type K, 200Deg C, 3Ft; Thermocouple Type Omega - 58AC8176 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 200Deg C, 3Ft; Thermocouple Type Omega
58AC8176
Thermocouple, Type K, 200Deg C, 3Ft; Thermocouple Type Omega 58AC8176
THERMOCOUPLE, TYPE K, 200DEG C, 3FT; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Sensor Body Material:Fibre Glass / Nylon (Polyamide); Lead Length - Imperial:36"; Lead Length - Metric:900mm

THERMOCOUPLE, TYPE K, 200DEG C, 3FT; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Sensor Body Material:Fibre Glass / Nylon (Polyamide); Lead Length - Imperial:36"; Lead Length - Metric:900mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-8800PC-K-ND 58AC8176
Product Name Thermocouples, Temperature Probes Thermocouple, Type K, 200Deg C, 3Ft; Thermocouple Type Omega
Sensed Temperature 32 to 1400 F (0.0 to 760 C) -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
MI Cable TC Assembly - Style MTA8 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details