OMEGA ENGINEERING, INC.
88008E -- SURFACE PROBE TYPE E OMEGA
OMEGA Engineering, Inc.
Surface Probe Type E Omega
88008E
Description
SURFACE PROBE TYPE E
Description
SURFACE PROBE TYPE E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH2646 |
|
Product Name
|
Surface Probe Type E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
127 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.4 SCFM (55.07 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
254 SCFM (432 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details