THERMOCOUPLE HANDLE PROBE, UNIQU
THERMOCOUPLE PROBE, K TYPE; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: Yes
SENSOR PROBE, TYPE K ROHS COMPLIANT: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-88007K-ND | 30AC8703 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, K Type; Length Omega |
| Base, Noble and Refractory Metal Type | K |