OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88003K

Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet
Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88003K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88003K-ND
Thermocouples, Temperature Probes 5880-88003K-ND
THERMOCOUPLE HANDLE PROBE, UNIQU

THERMOCOUPLE HANDLE PROBE, UNIQU

Buy Now Datasheet
Thermocouple Probe, K Type, 480 Deg C; Length Omega - 30AC8699 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 480 Deg C; Length Omega
30AC8699
Thermocouple Probe, K Type, 480 Deg C; Length Omega 30AC8699
THERMOCOUPLE PROBE, K TYPE, 480 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, K TYPE, 480 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: Yes

Supplier's Site
Thermocouple, Surface Probe Rohs Compliant Omega - 69AJ1296 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Surface Probe Rohs Compliant Omega
69AJ1296
Thermocouple, Surface Probe Rohs Compliant Omega 69AJ1296
THERMOCOUPLE, SURFACE PROBE ROHS COMPLIANT: NA

THERMOCOUPLE, SURFACE PROBE ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88003K-ND 30AC8699
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 480 Deg C; Length Omega
Sensed Temperature 32 to 900 F (0.0 to 482 C)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnect Probe -  - Conax Technologies
Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.8000 inch (20.32 mm)
Sensitive Length 2.9 inch (73.66 mm)
View Details
Thermocouple Sensors - 20034409-00 - TE Connectivity
Specs
Base, Noble and Refractory Metal Type K
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details