OMEGA ENGINEERING, INC.
88002K-RE -- REPLACEMENT ELEMENT OMEGA
OMEGA Engineering, Inc.
Replacement Element Omega
88002K-RE
Description
REPLACEMENT ELEMENT
Description
REPLACEMENT ELEMENT
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH2623 |
|
Product Name
|
Replacement Element Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2.18 SCFM (3.7 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
10.5 amps
View Details
Qualtek Electronics Corp.
Maximum Air Flow
1.6 SCFM (2.72 m³/hr)
Maximum Sound Level
18.3 dbA
Nominal Voltage
12 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details