OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88001K

Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet
Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88001K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88001K-ND
Thermocouples, Temperature Probes 5880-88001K-ND
THERMOCOUPLE HANDLE PROBE, UNIQU

THERMOCOUPLE HANDLE PROBE, UNIQU

Buy Now Datasheet
Thermocouple Probe, K Type, 480 Deg C; Length Omega - 30AC8697 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 480 Deg C; Length Omega
30AC8697
Thermocouple Probe, K Type, 480 Deg C; Length Omega 30AC8697
THERMOCOUPLE PROBE, K TYPE, 480 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, K TYPE, 480 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: Yes

Supplier's Site
Surface Probe, Unique, 480Deg C Rohs Compliant Omega - 69AJ1294 - Newark, An Avnet Company
Chicago, IL, United States
Surface Probe, Unique, 480Deg C Rohs Compliant Omega
69AJ1294
Surface Probe, Unique, 480Deg C Rohs Compliant Omega 69AJ1294
SURFACE PROBE, UNIQUE, 480DEG C ROHS COMPLIANT: NA

SURFACE PROBE, UNIQUE, 480DEG C ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88001K-ND 30AC8697
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 480 Deg C; Length Omega
Sensed Temperature 32 to 900 F (0.0 to 482 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
High Voltage Measurement Technology, HV 4-channel thermocouple with PFA insulated thermo channels type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
 - 3430117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details